Samsung Electro-Mechanics Ceramic Capacitors - CL21C820JC61PNC CL21C820JC61PNC

Description
Manufacturer: Samsung Win Source Part Number: 866725-CL21C820JC61P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6652-6, 1276-6652-2, 1276-6652-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866725-CL21C820JC61P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6652-6, 1276-6652-2, 1276-6652-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C820JC61PNC - 866725-CL21C820JC61PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C820JC61PNC
866725-CL21C820JC61PNC
Ceramic Capacitors - CL21C820JC61PNC 866725-CL21C820JC61PNC
Manufacturer: Samsung Win Source Part Number: 866725-CL21C820JC61P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6652-6, 1276-6652-2, 1276-6652-1

Manufacturer: Samsung
Win Source Part Number: 866725-CL21C820JC61PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6652-6, 1276-6652-2, 1276-6652-1

Buy Now Datasheet
Singapore, Singapore
82PF 100V Capacitor
60-CL21C820JC61PNC
82PF 100V Capacitor 60-CL21C820JC61PNC
CAP CER 82PF 100V C0G/NP0 0805 Product overview: CL21C820JC61PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C820JC61PNC can be used for catalog matching and distributor lookup.

CAP CER 82PF 100V C0G/NP0 0805 Product overview: CL21C820JC61PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C820JC61PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6652-2-ND
Ceramic Capacitors 1276-6652-2-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6652-6-ND
Ceramic Capacitors 1276-6652-6-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6652-1-ND
Ceramic Capacitors 1276-6652-1-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5979
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5979
CAP, AEC-Q200, 82PF, 100V, MLCC, 0805; Capacitance:82pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 82PF, 100V, MLCC, 0805; Capacitance:82pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5980
Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5980
CAP, AEC-Q200, 82PF, 100V, MLCC, 0805; Capacitance:82pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 82PF, 100V, MLCC, 0805; Capacitance:82pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866725-CL21C820JC61PNC 60-CL21C820JC61PNC 1276-6652-2-ND 1276-6652-6-ND 70AH5979
Product Name Ceramic Capacitors - CL21C820JC61PNC 82PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 82Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers