Samsung Electronics Co., Ltd. SMD 5.6pF 50V 0.5pF Capacitor CL21C5R6DBAANNC

Description
Cap Ceramic 5.6pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: CL21C5R6DBAANNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C5R6DBAANNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 5.6pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: CL21C5R6DBAANNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C5R6DBAANNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.6pF 50V 0.5pF Capacitor
60-CL21C5R6DBAANNC
SMD 5.6pF 50V 0.5pF Capacitor 60-CL21C5R6DBAANNC
Cap Ceramic 5.6pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: CL21C5R6DBAANNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C5R6DBAANNC can be used for catalog matching and distributor lookup.

Cap Ceramic 5.6pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: CL21C5R6DBAANNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C5R6DBAANNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL21C5R6DBAANNC - 979084-CL21C5R6DBAANNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C5R6DBAANNC
979084-CL21C5R6DBAANNC
Ceramic Capacitors - CL21C5R6DBAANNC 979084-CL21C5R6DBAANNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979084-CL21C5R6DBAAN NC Packaging: Tape & Reel Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 5.6 pF Temperature Coefficient: 30 ppm/°C Height: 650 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979084-CL21C5R6DBAANNC
Packaging: Tape & Reel
Voltage Rating: 50 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 5.6 pF
Temperature Coefficient: 30 ppm/°C
Height: 650 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL21C5R6DBAANNC 979084-CL21C5R6DBAANNC
Product Name SMD 5.6pF 50V 0.5pF Capacitor Ceramic Capacitors - CL21C5R6DBAANNC
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details