Samsung Electro-Mechanics Ceramic Capacitors - CL21C471JBANNNC CL21C471JBANNNC

Description
Manufacturer: Samsung Win Source Part Number: 866724-CL21C471JBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1121-2, 1276-1121-1, 1276-1121-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866724-CL21C471JBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1121-2, 1276-1121-1, 1276-1121-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C471JBANNNC - 866724-CL21C471JBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C471JBANNNC
866724-CL21C471JBANNNC
Ceramic Capacitors - CL21C471JBANNNC 866724-CL21C471JBANNNC
Manufacturer: Samsung Win Source Part Number: 866724-CL21C471JBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1121-2, 1276-1121-1, 1276-1121-6

Manufacturer: Samsung
Win Source Part Number: 866724-CL21C471JBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1121-2, 1276-1121-1, 1276-1121-6

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-CL21C471JBANNNC
470PF 50V Capacitor 60-CL21C471JBANNNC
CAP CER 470PF 50V C0G/NP0 0805 Product overview: CL21C471JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C471JBANNNC can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0805 Product overview: CL21C471JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C471JBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1121-2-ND
Ceramic Capacitors 1276-1121-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R - 703-CL21C471JBANNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R
703-CL21C471JBANNNC
Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R 703-CL21C471JBANNNC
Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R

Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 866724-CL21C471JBANNNC 60-CL21C471JBANNNC 1276-1121-2-ND 703-CL21C471JBANNNC
Product Name Ceramic Capacitors - CL21C471JBANNNC 470PF 50V Capacitor Ceramic Capacitors Cap Ceramic 470pF 50V C0G 5% SMD 0805 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers