CAP CER 3.3PF 50V C0G/NP0 0805 Product overview: CL21C3R3CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C3R3CBANNNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 843245-CL21C3R3CBANN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 3.3PF 50V C0G/NP0 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21C3R3CBANNNC | 843245-CL21C3R3CBANNNC | 1276-1770-2-ND | CL21C3R3CBANNNC |
| Product Name | 3.3PF 50V Capacitor | Ceramic Capacitors - CL21C3R3CBANNNC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF |