Samsung Electro-Mechanics Ceramic Capacitors - CL21C390JBANFNC CL21C390JBANFNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029344-CL21C390JBAN FNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029344-CL21C390JBAN FNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C390JBANFNC - 1029344-CL21C390JBANFNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C390JBANFNC
1029344-CL21C390JBANFNC
Ceramic Capacitors - CL21C390JBANFNC 1029344-CL21C390JBANFNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029344-CL21C390JBAN FNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029344-CL21C390JBANFNC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-CL21C390JBANFNC
39PF 50V Capacitor 60-CL21C390JBANFNC
CAP CER 39PF 50V C0G/NP0 0805 Product overview: CL21C390JBANFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C390JBANFNC can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0805 Product overview: CL21C390JBANFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C390JBANFNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21C390JBANFNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C390JBANFNC
Ceramic Capacitors CL21C390JBANFNC
CAP CER 39PF 50V C0G/NP0 0805

CAP CER 39PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1029344-CL21C390JBANFNC 60-CL21C390JBANFNC CL21C390JBANFNC
Product Name Ceramic Capacitors - CL21C390JBANFNC 39PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details