Samsung Electro-Mechanics Ceramic Capacitors - CL21C221JDCNNNC CL21C221JDCNNNC

Description
Manufacturer: Samsung Win Source Part Number: 866718-CL21C221JDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2617-2, 1276-2617-1, 1276-2617-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866718-CL21C221JDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2617-2, 1276-2617-1, 1276-2617-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C221JDCNNNC - 866718-CL21C221JDCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C221JDCNNNC
866718-CL21C221JDCNNNC
Ceramic Capacitors - CL21C221JDCNNNC 866718-CL21C221JDCNNNC
Manufacturer: Samsung Win Source Part Number: 866718-CL21C221JDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2617-2, 1276-2617-1, 1276-2617-6

Manufacturer: Samsung
Win Source Part Number: 866718-CL21C221JDCNNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2617-2, 1276-2617-1, 1276-2617-6

Buy Now Datasheet
Singapore, Singapore
220PF 200V Capacitor
60-CL21C221JDCNNNC
220PF 200V Capacitor 60-CL21C221JDCNNNC
CAP CER 220PF 200V C0G/NP0 0805 Product overview: CL21C221JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C221JDCNNNC can be used for catalog matching and distributor lookup.

CAP CER 220PF 200V C0G/NP0 0805 Product overview: CL21C221JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C221JDCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 866718-CL21C221JDCNNNC 60-CL21C221JDCNNNC
Product Name Ceramic Capacitors - CL21C221JDCNNNC 220PF 200V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details