Samsung Electro-Mechanics Ceramic Capacitors CL21C220JB61PNC

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2605-1-ND
Ceramic Capacitors 1276-2605-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2605-6-ND
Ceramic Capacitors 1276-2605-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2605-2-ND
Ceramic Capacitors 1276-2605-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R - 703-CL21C220JB61PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R
703-CL21C220JB61PNC
Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R 703-CL21C220JB61PNC
Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R

Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R

Supplier's Site
Ceramic Capacitors - CL21C220JB61PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C220JB61PNC
Ceramic Capacitors CL21C220JB61PNC
CAP CER 22PF 50V C0G/NP0 0805

CAP CER 22PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5976
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5976
CAP, AEC-Q200, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5975
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5975
CAP, AEC-Q200, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2605-1-ND 1276-2605-6-ND 703-CL21C220JB61PNC CL21C220JB61PNC 70AH5976
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 22pF 50V C0G 5% SMD 0805 125C Cardboard T/R Ceramic Capacitors Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details