Samsung Electro-Mechanics Ceramic Capacitors - CL21C200JBANNNC CL21C200JBANNNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029343-CL21C200JBAN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 08055A200JAT2A; C0805C0G500-200JNE; NMC0805NPO200J50TRPL PF; CL21C200JBANNNC; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029343-CL21C200JBAN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 08055A200JAT2A; C0805C0G500-200JNE; NMC0805NPO200J50TRPL PF; CL21C200JBANNNC; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C200JBANNNC - 1029343-CL21C200JBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C200JBANNNC
1029343-CL21C200JBANNNC
Ceramic Capacitors - CL21C200JBANNNC 1029343-CL21C200JBANNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029343-CL21C200JBAN NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 08055A200JAT2A; C0805C0G500-200JNE; NMC0805NPO200J50TRPL PF; CL21C200JBANNNC; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029343-CL21C200JBANNNC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 08055A200JAT2A; C0805C0G500-200JNE; NMC0805NPO200J50TRPLPF; CL21C200JBANNNC;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-CL21C200JBANNNC
20PF 50V Capacitor 60-CL21C200JBANNNC
CAP CER 20PF 50V C0G/NP0 0805 Product overview: CL21C200JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C200JBANNNC can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0805 Product overview: CL21C200JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C200JBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21C200JBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C200JBANNNC
Ceramic Capacitors CL21C200JBANNNC
CAP CER 20PF 50V C0G/NP0 0805

CAP CER 20PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21C200JBANNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21C200JBANNNC
50V 20pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 20pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1029343-CL21C200JBANNNC 60-CL21C200JBANNNC CL21C200JBANNNC CL21C200JBANNNC
Product Name Ceramic Capacitors - CL21C200JBANNNC 20PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details