Samsung Electro-Mechanics Ceramic Capacitors - CL21C182JBFNNNE CL21C182JBFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866716-CL21C182JBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2990-1, 1276-2990-2, 1276-2990-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866716-CL21C182JBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2990-1, 1276-2990-2, 1276-2990-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C182JBFNNNE - 866716-CL21C182JBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C182JBFNNNE
866716-CL21C182JBFNNNE
Ceramic Capacitors - CL21C182JBFNNNE 866716-CL21C182JBFNNNE
Manufacturer: Samsung Win Source Part Number: 866716-CL21C182JBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2990-1, 1276-2990-2, 1276-2990-6

Manufacturer: Samsung
Win Source Part Number: 866716-CL21C182JBFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1800 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2990-1, 1276-2990-2, 1276-2990-6

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-CL21C182JBFNNNE
1800PF 50V Capacitor 60-CL21C182JBFNNNE
CAP CER 1800PF 50V C0G/NP0 0805 Product overview: CL21C182JBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C182JBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V C0G/NP0 0805 Product overview: CL21C182JBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C182JBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 866716-CL21C182JBFNNNE 60-CL21C182JBFNNNE
Product Name Ceramic Capacitors - CL21C182JBFNNNE 1800PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details