Samsung Electro-Mechanics 120PF 50V Capacitor CL21C121JBANNNC

Description
CAP CER 120PF 50V C0G/NP0 0805 Product overview: CL21C121JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JBANNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 50V C0G/NP0 0805 Product overview: CL21C121JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JBANNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 50V Capacitor
60-CL21C121JBANNNC
120PF 50V Capacitor 60-CL21C121JBANNNC
CAP CER 120PF 50V C0G/NP0 0805 Product overview: CL21C121JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JBANNNC can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V C0G/NP0 0805 Product overview: CL21C121JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1768-2-ND
Ceramic Capacitors 1276-1768-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21C121JBANNNC - 866713-CL21C121JBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C121JBANNNC
866713-CL21C121JBANNNC
Ceramic Capacitors - CL21C121JBANNNC 866713-CL21C121JBANNNC
Manufacturer: Samsung Win Source Part Number: 866713-CL21C121JBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1768-6, 1276-1768-2, 1276-1768-1

Manufacturer: Samsung
Win Source Part Number: 866713-CL21C121JBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1768-6, 1276-1768-2, 1276-1768-1

Buy Now Datasheet
Ceramic Capacitors - CL21C121JBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C121JBANNNC
Ceramic Capacitors CL21C121JBANNNC
CAP CER 120PF 50V C0G/NP0 0805

CAP CER 120PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21C121JBANNNC 1276-1768-2-ND 866713-CL21C121JBANNNC CL21C121JBANNNC
Product Name 120PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - CL21C121JBANNNC Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details