Samsung Electro-Mechanics Ceramic Capacitors - CL21C103JBFNFNE CL21C103JBFNFNE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029342-CL21C103JBFN FNE Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029342-CL21C103JBFN FNE Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21C103JBFNFNE - 1029342-CL21C103JBFNFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C103JBFNFNE
1029342-CL21C103JBFNFNE
Ceramic Capacitors - CL21C103JBFNFNE 1029342-CL21C103JBFNFNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029342-CL21C103JBFN FNE Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029342-CL21C103JBFNFNE
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-CL21C103JBFNFNE
10000PF 50V Capacitor 60-CL21C103JBFNFNE
CAP CER 10000PF 50V C0G/NP0 0805 Product overview: CL21C103JBFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C103JBFNFNE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G/NP0 0805 Product overview: CL21C103JBFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C103JBFNFNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1029342-CL21C103JBFNFNE 60-CL21C103JBFNFNE
Product Name Ceramic Capacitors - CL21C103JBFNFNE 10000PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details