Samsung Electronics Co., Ltd. SMD 0.001uF 50V Capacitor CL21C102JBNC

Description
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21C102JBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C102JBNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21C102JBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C102JBNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 50V Capacitor
60-CL21C102JBNC
SMD 0.001uF 50V Capacitor 60-CL21C102JBNC
Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21C102JBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C102JBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V C0G 5% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21C102JBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C102JBNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL21C102JBNC - 1052262-CL21C102JBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C102JBNC
1052262-CL21C102JBNC
Ceramic Capacitors - CL21C102JBNC 1052262-CL21C102JBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052262-CL21C102JBNC Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052262-CL21C102JBNC
Voltage Rating: 50 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Insulation Resistance: 10 GΩ
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL21C102JBNC 1052262-CL21C102JBNC
Product Name SMD 0.001uF 50V Capacitor Ceramic Capacitors - CL21C102JBNC
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1000 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers