Samsung Electro-Mechanics Ceramic Capacitors CL21C102JBCNFNC

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2576-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2576-1-ND
Ceramic Capacitors 1276-2576-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2576-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2576-2-ND
Ceramic Capacitors 1276-2576-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2576-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2576-6-ND
Ceramic Capacitors 1276-2576-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21C102JBCNFNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C102JBCNFNC
Ceramic Capacitors CL21C102JBCNFNC
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2576-1-ND 1276-2576-6-ND CL21C102JBCNFNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers