Samsung Electro-Mechanics Ceramic Capacitors CL21C0R5CBANNNC

Description
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2560-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2560-2-ND
Ceramic Capacitors 1276-2560-2-ND
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21C0R5CBANNNC - 866706-CL21C0R5CBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C0R5CBANNNC
866706-CL21C0R5CBANNNC
Ceramic Capacitors - CL21C0R5CBANNNC 866706-CL21C0R5CBANNNC
Manufacturer: Samsung Win Source Part Number: 866706-CL21C0R5CBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2560-6, 1276-2560-1, 1276-2560-2

Manufacturer: Samsung
Win Source Part Number: 866706-CL21C0R5CBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2560-6, 1276-2560-1, 1276-2560-2

Buy Now Datasheet
Singapore, Singapore
0.5PF 50V Capacitor
60-CL21C0R5CBANNNC
0.5PF 50V Capacitor 60-CL21C0R5CBANNNC
CAP CER 0.5PF 50V C0G/NP0 0805 Product overview: CL21C0R5CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C0R5CBANNNC can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 50V C0G/NP0 0805 Product overview: CL21C0R5CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C0R5CBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21C0R5CBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C0R5CBANNNC
Ceramic Capacitors CL21C0R5CBANNNC
CAP CER 0.5PF 50V C0G/NP0 0805

CAP CER 0.5PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R - 703-CL21C0R5CBANNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R
703-CL21C0R5CBANNNC
Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R 703-CL21C0R5CBANNNC
Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R

Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2560-2-ND 866706-CL21C0R5CBANNNC 60-CL21C0R5CBANNNC CL21C0R5CBANNNC 703-CL21C0R5CBANNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL21C0R5CBANNNC 0.5PF 50V Capacitor Ceramic Capacitors Cap Ceramic 0.5pF 50V C0G 0.25pF SMD 0805 125C Paper T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details