Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL21C020CBANNNC

Description
Win Source Part Number: 1133702-CL21C020CBAN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2549-6,1276-254 9-2,1276-2549-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1133702-CL21C020CBAN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2549-6,1276-254 9-2,1276-2549-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1133702-CL21C020CBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133702-CL21C020CBANNNC
Capacitors - Ceramic Capacitors 1133702-CL21C020CBANNNC
Win Source Part Number: 1133702-CL21C020CBAN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2549-6,1276-254 9-2,1276-2549-1 Product Status: Obsolete

Win Source Part Number: 1133702-CL21C020CBANNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2549-6,1276-2549-2,1276-2549-1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
2PF 50V Capacitor
60-CL21C020CBANNNC
2PF 50V Capacitor 60-CL21C020CBANNNC
CAP CER 2PF 50V C0G/NP0 0805 Product overview: CL21C020CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C020CBANNNC can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0805 Product overview: CL21C020CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C020CBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2549-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2549-2-ND
Ceramic Capacitors 1276-2549-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1133702-CL21C020CBANNNC 60-CL21C020CBANNNC 1276-2549-2-ND
Product Name Capacitors - Ceramic Capacitors 2PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers