Samsung Electro-Mechanics Ceramic Capacitors CL21C010CBANNNC

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2548-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2548-1-ND
Ceramic Capacitors 1276-2548-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2548-2-ND
Ceramic Capacitors 1276-2548-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-CL21C010CBANNNC
1PF 50V Capacitor 60-CL21C010CBANNNC
CAP CER 1PF 50V C0G/NP0 0805 Product overview: CL21C010CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C010CBANNNC can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0805 Product overview: CL21C010CBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C010CBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21C010CBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C010CBANNNC
Ceramic Capacitors CL21C010CBANNNC
CAP CER 1PF 50V C0G/NP0 0805

CAP CER 1PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2548-1-ND 60-CL21C010CBANNNC CL21C010CBANNNC
Product Name Ceramic Capacitors 1PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details