Samsung Electro-Mechanics Ceramic Capacitors CL21B684KBFVPNE

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-7009-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7009-1-ND
Ceramic Capacitors 1276-7009-1-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7009-2-ND
Ceramic Capacitors 1276-7009-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7009-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7009-6-ND
Ceramic Capacitors 1276-7009-6-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 50V Capacitor
60-CL21B684KBFVPNE
0.68UF 50V Capacitor 60-CL21B684KBFVPNE
CAP CER 0.68UF 50V X7R 0805 Product overview: CL21B684KBFVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B684KBFVPNE can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 0805 Product overview: CL21B684KBFVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B684KBFVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B684KBFVPNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B684KBFVPNE
Capacitors - Ceramic Capacitors CL21B684KBFVPNE
CAP CER 0.68UF 50V X7R 0805

CAP CER 0.68UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - CL21B684KBFVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B684KBFVPNE
Ceramic Capacitors CL21B684KBFVPNE
CAP CER 0.68UF 50V X7R 0805

CAP CER 0.68UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-7009-1-ND 1276-7009-6-ND 60-CL21B684KBFVPNE CL21B684KBFVPNE CL21B684KBFVPNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.68UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details