Samsung Electro-Mechanics Ceramic Capacitors CL21B684JOFNNNE

Description
0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2976-6-ND
Ceramic Capacitors 1276-2976-6-ND
0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2976-1-ND
Ceramic Capacitors 1276-2976-1-ND
0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2976-2-ND
Ceramic Capacitors 1276-2976-2-ND
0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B684JOFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B684JOFNNNE
Ceramic Capacitors CL21B684JOFNNNE
CAP CER 0.68UF 16V X7R 0805

CAP CER 0.68UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2976-6-ND 1276-2976-1-ND CL21B684JOFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details