Samsung Electro-Mechanics Ceramic Capacitors - CL21B475KQFNNNE CL21B475KQFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 915461-CL21B475KQFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2973-6, 1276-2973-2, 1276-2973-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915461-CL21B475KQFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2973-6, 1276-2973-2, 1276-2973-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B475KQFNNNE - 915461-CL21B475KQFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B475KQFNNNE
915461-CL21B475KQFNNNE
Ceramic Capacitors - CL21B475KQFNNNE 915461-CL21B475KQFNNNE
Manufacturer: Samsung Win Source Part Number: 915461-CL21B475KQFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2973-6, 1276-2973-2, 1276-2973-1

Manufacturer: Samsung
Win Source Part Number: 915461-CL21B475KQFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2973-6, 1276-2973-2, 1276-2973-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CL21B475KQFNNNE
4.7UF 6.3V Capacitor 60-CL21B475KQFNNNE
CAP CER 4.7UF 6.3V X7R 0805 Product overview: CL21B475KQFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KQFNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X7R 0805 Product overview: CL21B475KQFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KQFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2973-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2973-2-ND
Ceramic Capacitors 1276-2973-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 915461-CL21B475KQFNNNE 60-CL21B475KQFNNNE 1276-2973-2-ND
Product Name Ceramic Capacitors - CL21B475KQFNNNE 4.7UF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details