Samsung Electro-Mechanics 4.7UF 10V Capacitor CL21B475KPQVPNE

Description
CAP CER 4.7UF 10V X7R 0805 Product overview: CL21B475KPQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KPQVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 10V X7R 0805 Product overview: CL21B475KPQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KPQVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 10V Capacitor
60-CL21B475KPQVPNE
4.7UF 10V Capacitor 60-CL21B475KPQVPNE
CAP CER 4.7UF 10V X7R 0805 Product overview: CL21B475KPQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KPQVPNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7R 0805 Product overview: CL21B475KPQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KPQVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6783-2-ND
Ceramic Capacitors 1276-6783-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6783-1-ND
Ceramic Capacitors 1276-6783-1-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6783-6-ND
Ceramic Capacitors 1276-6783-6-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329426-CL21B475KPQVPNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329426-CL21B475KPQVPNE
Capacitors - Ceramic Capacitors 1329426-CL21B475KPQVPNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329426-CL21B475KPQV PNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6783-6,1276-678 3-1,1276-6783-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329426-CL21B475KPQVPNE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6783-6,1276-6783-1,1276-6783-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CL21B475KPQVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B475KPQVPNE
Ceramic Capacitors CL21B475KPQVPNE
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site Datasheet
CAP CER 4.7UF 10V X7R 0805 - 703-CL21B475KPQVPNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 10V X7R 0805
703-CL21B475KPQVPNE
CAP CER 4.7UF 10V X7R 0805 703-CL21B475KPQVPNE
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5971
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5971
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5972
Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5972
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B475KPQVPNE 1276-6783-2-ND 1276-6783-6-ND 1329426-CL21B475KPQVPNE CL21B475KPQVPNE 703-CL21B475KPQVPNE 70AH5971
Product Name 4.7UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 4.7UF 10V X7R 0805 Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers