Samsung Electro-Mechanics Ceramic Capacitors - CL21B475KOFNNNE CL21B475KOFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 850957-CL21B475KOFNN NE Series: CL Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2873-6, 1276-2873-1, 1276-2873-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 850957-CL21B475KOFNN NE Series: CL Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2873-6, 1276-2873-1, 1276-2873-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B475KOFNNNE - 850957-CL21B475KOFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B475KOFNNNE
850957-CL21B475KOFNNNE
Ceramic Capacitors - CL21B475KOFNNNE 850957-CL21B475KOFNNNE
Manufacturer: Samsung Win Source Part Number: 850957-CL21B475KOFNN NE Series: CL Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2873-6, 1276-2873-1, 1276-2873-2

Manufacturer: Samsung
Win Source Part Number: 850957-CL21B475KOFNNNE
Series: CL
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2873-6, 1276-2873-1, 1276-2873-2

Buy Now Datasheet
Ceramic Capacitors - 1276-2873-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2873-2-ND
Ceramic Capacitors 1276-2873-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2873-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2873-6-ND
Ceramic Capacitors 1276-2873-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2873-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2873-1-ND
Ceramic Capacitors 1276-2873-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-CL21B475KOFNNNE
4.7UF 16V Capacitor 60-CL21B475KOFNNNE
CAP CER 4.7UF 16V X7R 0805 Product overview: CL21B475KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KOFNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0805 Product overview: CL21B475KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KOFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B475KOFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B475KOFNNNE
Ceramic Capacitors CL21B475KOFNNNE
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9465
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9465
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9466
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9466
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B475KOFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B475KOFNNNE
16V 4.7uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850957-CL21B475KOFNNNE 1276-2873-2-ND 1276-2873-6-ND 60-CL21B475KOFNNNE CL21B475KOFNNNE 82AC9465 CL21B475KOFNNNE
Product Name Ceramic Capacitors - CL21B475KOFNNNE Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers