CAP CER 4.7UF 25V X7R 0805 Product overview: CL21B475KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KAFNNNE can be used for catalog matching and distributor lookup.
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer: Samsung
Win Source Part Number: 845833-CL21B475KAFNN
Series: CL
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2969-1, 1276-2969-2, 1276-2969-6
25V 4.7uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 4.7UF 25V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21B475KAFNNNE | 1276-2969-2-ND | 1276-2969-6-ND | 845833-CL21B475KAFNNNE | CL21B475KAFNNNE | CL21B475KAFNNNE |
| Product Name | 4.7UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL21B475KAFNNNE | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |