Manufacturer: Samsung
Win Source Part Number: 866697-CL21B475KAFNF
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
CAP CER 4.7UF 25V X7R 0805 Product overview: CL21B475KAFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B475KAFNFNE can be used for catalog matching and distributor lookup.
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 25V X7R 0805
CAP CER 4.7UF 25V X7R 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 866697-CL21B475KAFNFNE | 60-CL21B475KAFNFNE | 1276-CL21B475KAFNFNETR-ND | CL21B475KAFNFNE | CL21B475KAFNFNE |
| Product Name | Ceramic Capacitors - CL21B475KAFNFNE | 4.7UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology; 0805 (2012 Metric) | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |