Samsung Electro-Mechanics Ceramic Capacitors CL21B474KOFNNNF

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B474KOFNNNF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21B474KOFNNNF-ND
Ceramic Capacitors CL21B474KOFNNNF-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B474KOFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B474KOFNNNF
Ceramic Capacitors CL21B474KOFNNNF
CAP CER 0.47UF 16V X7R 0805

CAP CER 0.47UF 16V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B474KOFNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B474KOFNNNF
Capacitors - Ceramic Capacitors CL21B474KOFNNNF
CAP CER 0.47UF 16V X7R 0805

CAP CER 0.47UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CL21B474KOFNNNF-ND CL21B474KOFNNNF CL21B474KOFNNNF
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers