Samsung Electro-Mechanics Ceramic Capacitors - CL21B474KOFNNNE CL21B474KOFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866696-CL21B474KOFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1199-6, 1276-1199-1, 1276-1199-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866696-CL21B474KOFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1199-6, 1276-1199-1, 1276-1199-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B474KOFNNNE - 866696-CL21B474KOFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B474KOFNNNE
866696-CL21B474KOFNNNE
Ceramic Capacitors - CL21B474KOFNNNE 866696-CL21B474KOFNNNE
Manufacturer: Samsung Win Source Part Number: 866696-CL21B474KOFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1199-6, 1276-1199-1, 1276-1199-2

Manufacturer: Samsung
Win Source Part Number: 866696-CL21B474KOFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1199-6, 1276-1199-1, 1276-1199-2

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-CL21B474KOFNNNE
0.47UF 16V Capacitor 60-CL21B474KOFNNNE
CAP CER 0.47UF 16V X7R 0805 Product overview: CL21B474KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B474KOFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0805 Product overview: CL21B474KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B474KOFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1199-2-ND
Ceramic Capacitors 1276-1199-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1199-6-ND
Ceramic Capacitors 1276-1199-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1199-1-ND
Ceramic Capacitors 1276-1199-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B474KOFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B474KOFNNNE
16V 470nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 470nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21B474KOFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B474KOFNNNE
Ceramic Capacitors CL21B474KOFNNNE
CAP CER 0.47UF 16V X7R 0805

CAP CER 0.47UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866696-CL21B474KOFNNNE 60-CL21B474KOFNNNE 1276-1199-2-ND 1276-1199-6-ND CL21B474KOFNNNE CL21B474KOFNNNE
Product Name Ceramic Capacitors - CL21B474KOFNNNE 0.47UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers