Samsung Electro-Mechanics Ceramic Capacitors - CL21B474KBF4PNE CL21B474KBF4PNE

Description
Manufacturer: Samsung Win Source Part Number: 866694-CL21B474KBF4P NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2965-2, 1276-2965-6, 1276-2965-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866694-CL21B474KBF4P NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2965-2, 1276-2965-6, 1276-2965-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B474KBF4PNE - 866694-CL21B474KBF4PNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B474KBF4PNE
866694-CL21B474KBF4PNE
Ceramic Capacitors - CL21B474KBF4PNE 866694-CL21B474KBF4PNE
Manufacturer: Samsung Win Source Part Number: 866694-CL21B474KBF4P NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2965-2, 1276-2965-6, 1276-2965-1

Manufacturer: Samsung
Win Source Part Number: 866694-CL21B474KBF4PNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2965-2, 1276-2965-6, 1276-2965-1

Buy Now Datasheet
Ceramic Capacitors - 1276-2965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2965-2-ND
Ceramic Capacitors 1276-2965-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-CL21B474KBF4PNE
0.47UF 50V Capacitor 60-CL21B474KBF4PNE
CAP CER 0.47UF 50V X7R 0805 Product overview: CL21B474KBF4PNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B474KBF4PNE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0805 Product overview: CL21B474KBF4PNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B474KBF4PNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B474KBF4PNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B474KBF4PNE
Ceramic Capacitors CL21B474KBF4PNE
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B474KBF4PNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B474KBF4PNE
Capacitors - Ceramic Capacitors CL21B474KBF4PNE
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site
CAP CER 0.47UF 50V X7R 0805 - 703-CL21B474KBF4PNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 50V X7R 0805
703-CL21B474KBF4PNE
CAP CER 0.47UF 50V X7R 0805 703-CL21B474KBF4PNE
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866694-CL21B474KBF4PNE 1276-2965-2-ND 60-CL21B474KBF4PNE CL21B474KBF4PNE CL21B474KBF4PNE 703-CL21B474KBF4PNE
Product Name Ceramic Capacitors - CL21B474KBF4PNE Ceramic Capacitors 0.47UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 0.47UF 50V X7R 0805
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0805 (2012 Metric) Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details