Samsung Electro-Mechanics Ceramic Capacitors CL21B473KCFNNNE

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2960-1-ND
Ceramic Capacitors 1276-2960-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2960-6-ND
Ceramic Capacitors 1276-2960-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2960-2-ND
Ceramic Capacitors 1276-2960-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-CL21B473KCFNNNE
0.047UF 100V Capacitor 60-CL21B473KCFNNNE
CAP CER 0.047UF 100V X7R 0805 Product overview: CL21B473KCFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B473KCFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V X7R 0805 Product overview: CL21B473KCFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B473KCFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B473KCFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B473KCFNNNE
Ceramic Capacitors CL21B473KCFNNNE
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2960-1-ND 1276-2960-6-ND 60-CL21B473KCFNNNE CL21B473KCFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details