Samsung Electro-Mechanics Ceramic Capacitors - CL21B473KBCNNNC CL21B473KBCNNNC

Description
Manufacturer: Samsung Win Source Part Number: 915459-CL21B473KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1250-6, 1276-1250-1, 1276-1250-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915459-CL21B473KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1250-6, 1276-1250-1, 1276-1250-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B473KBCNNNC - 915459-CL21B473KBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B473KBCNNNC
915459-CL21B473KBCNNNC
Ceramic Capacitors - CL21B473KBCNNNC 915459-CL21B473KBCNNNC
Manufacturer: Samsung Win Source Part Number: 915459-CL21B473KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1250-6, 1276-1250-1, 1276-1250-2

Manufacturer: Samsung
Win Source Part Number: 915459-CL21B473KBCNNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1250-6, 1276-1250-1, 1276-1250-2

Buy Now Datasheet
Ceramic Capacitors - 1276-1250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1250-6-ND
Ceramic Capacitors 1276-1250-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1250-1-ND
Ceramic Capacitors 1276-1250-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1250-2-ND
Ceramic Capacitors 1276-1250-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-CL21B473KBCNNNC
0.047UF 50V Capacitor 60-CL21B473KBCNNNC
CAP CER 0.047UF 50V X7R 0805 Product overview: CL21B473KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B473KBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0805 Product overview: CL21B473KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B473KBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B473KBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B473KBCNNNC
Ceramic Capacitors CL21B473KBCNNNC
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B473KBCNNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B473KBCNNNC
50V 47nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915459-CL21B473KBCNNNC 1276-1250-6-ND 1276-1250-1-ND 60-CL21B473KBCNNNC CL21B473KBCNNNC CL21B473KBCNNNC
Product Name Ceramic Capacitors - CL21B473KBCNNNC Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers