Samsung Electro-Mechanics Ceramic Capacitors CL21B472KDCNNNC

Description
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2525-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2525-2-ND
Ceramic Capacitors 1276-2525-2-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2525-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2525-6-ND
Ceramic Capacitors 1276-2525-6-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2525-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2525-1-ND
Ceramic Capacitors 1276-2525-1-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B472KDCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B472KDCNNNC
Ceramic Capacitors CL21B472KDCNNNC
CAP CER 4700PF 200V X7R 0805

CAP CER 4700PF 200V X7R 0805

Supplier's Site Datasheet
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9457
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9457
CAP, 4700PF, 200V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 4700PF, 200V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9458
Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9458
CAP, 4700PF, 200V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 4700PF, 200V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2525-2-ND 1276-2525-6-ND CL21B472KDCNNNC 82AC9457
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers