Samsung Electro-Mechanics Ceramic Capacitors - CL21B472KBANNNC CL21B472KBANNNC

Description
Manufacturer: Samsung Win Source Part Number: 915458-CL21B472KBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1155-2, 1276-1155-1, 1276-1155-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915458-CL21B472KBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1155-2, 1276-1155-1, 1276-1155-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B472KBANNNC - 915458-CL21B472KBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B472KBANNNC
915458-CL21B472KBANNNC
Ceramic Capacitors - CL21B472KBANNNC 915458-CL21B472KBANNNC
Manufacturer: Samsung Win Source Part Number: 915458-CL21B472KBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1155-2, 1276-1155-1, 1276-1155-6

Manufacturer: Samsung
Win Source Part Number: 915458-CL21B472KBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1155-2, 1276-1155-1, 1276-1155-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1155-2-ND
Ceramic Capacitors 1276-1155-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1155-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1155-6-ND
Ceramic Capacitors 1276-1155-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1155-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1155-1-ND
Ceramic Capacitors 1276-1155-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-CL21B472KBANNNC
4700PF 50V Capacitor 60-CL21B472KBANNNC
CAP CER 4700PF 50V X7R 0805 Product overview: CL21B472KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B472KBANNNC can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0805 Product overview: CL21B472KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B472KBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B472KBANNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B472KBANNNC
50V 4.7nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9456
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9456
CAP, 4700PF, 50V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9455
Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9455
CAP, 4700PF, 50V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C - 703-CL21B472KBANNNC - Utmel Electronic Limited
Hong Kong, China
Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C
703-CL21B472KBANNNC
Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C 703-CL21B472KBANNNC
Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C

Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C

Supplier's Site
Ceramic Capacitors - CL21B472KBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B472KBANNNC
Ceramic Capacitors CL21B472KBANNNC
CAP CER 4700PF 50V X7R 0805

CAP CER 4700PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915458-CL21B472KBANNNC 1276-1155-2-ND 1276-1155-6-ND 60-CL21B472KBANNNC CL21B472KBANNNC 82AC9456 703-CL21B472KBANNNC CL21B472KBANNNC
Product Name Ceramic Capacitors - CL21B472KBANNNC Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4700Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Samsung Electro-Mechanics 4.7nF Multilayer Ceramic Capacitor (MLCC) 50 V 10% X7R dielectric CL max op. temp. +125C Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details