CAP CER 390PF 50V X7R 0805 Product overview: CL21B391KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B391KBANNNC can be used for catalog matching and distributor lookup.
390pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Win Source Part Number: 1377236-CL21B391KBAN
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 390 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
CAP CER 390PF 50V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21B391KBANNNC | 1276-2510-2-ND | 1377236-CL21B391KBANNNC | CL21B391KBANNNC |
| Product Name | 390PF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF |