Manufacturer: Samsung
Win Source Part Number: 866686-CL21B334KBF4P
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.33 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2958-1, 1276-2958-2, 1276-2958-6
CAP CER 0.33UF 50V X7R 0805 Product overview: CL21B334KBF4PNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B334KBF4PNE can be used for catalog matching and distributor lookup.
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.33UF, 50V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 866686-CL21B334KBF4PNE | 60-CL21B334KBF4PNE | 1276-2958-2-ND | 70AH5961 |
| Product Name | Ceramic Capacitors - CL21B334KBF4PNE | 0.33UF 50V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 0.33Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Surface Mount Technology | |||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |