Win Source Part Number: 1347569-CL21B333JBAN
Category: Capacitors - Ceramic Capacitors
Series: CL
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.033 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete
CAP CER 0.033UF 50V X7R 0805 Product overview: CL21B333JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B333JBANNNC can be used for catalog matching and distributor lookup.
0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.033UF 50V X7R 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1347569-CL21B333JBANNNC | 60-CL21B333JBANNNC | 1276-2505-2-ND | CL21B333JBANNNC |
| Product Name | Capacitors - Ceramic Capacitors | 0.033UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |