Samsung Electronics Co., Ltd. Ceramic Capacitors - CL21B332KBNC CL21B332KBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133722-CL21B332KBNC Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Capacitance: 3.3 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 0805
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133722-CL21B332KBNC Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Capacitance: 3.3 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B332KBNC - 1133722-CL21B332KBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B332KBNC
1133722-CL21B332KBNC
Ceramic Capacitors - CL21B332KBNC 1133722-CL21B332KBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133722-CL21B332KBNC Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Capacitance: 3.3 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 0805

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133722-CL21B332KBNC
Voltage Rating: 50 V
Length: 2 mm
Voltage: 50 V
Capacitance: 3.3 nF
Tolerance: 10 %
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Insulation Resistance: 10 GΩ
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 0805

Buy Now
Singapore, Singapore
SMD 0.0033uF 50V Capacitor
60-CL21B332KBNC
SMD 0.0033uF 50V Capacitor 60-CL21B332KBNC
Cap Ceramic 0.0033uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: CL21B332KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B332KBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: CL21B332KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B332KBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1133722-CL21B332KBNC 60-CL21B332KBNC
Product Name Ceramic Capacitors - CL21B332KBNC SMD 0.0033uF 50V Capacitor
Capacitance Range 0.0033 microF 3300 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details