Samsung Electro-Mechanics Ceramic Capacitors - CL21B225KPFNNNE CL21B225KPFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 843242-CL21B225KPFNN NE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 843242-CL21B225KPFNN NE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B225KPFNNNE - 843242-CL21B225KPFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B225KPFNNNE
843242-CL21B225KPFNNNE
Ceramic Capacitors - CL21B225KPFNNNE 843242-CL21B225KPFNNNE
Manufacturer: Samsung Win Source Part Number: 843242-CL21B225KPFNN NE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843242-CL21B225KPFNNNE
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitors - 1276-1188-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1188-1-ND
Ceramic Capacitors 1276-1188-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1188-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1188-2-ND
Ceramic Capacitors 1276-1188-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1188-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1188-6-ND
Ceramic Capacitors 1276-1188-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-CL21B225KPFNNNE
2.2UF 10V Capacitor 60-CL21B225KPFNNNE
CAP CER 2.2UF 10V X7R 0805 Product overview: CL21B225KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B225KPFNNNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0805 Product overview: CL21B225KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B225KPFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B225KPFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B225KPFNNNE
Ceramic Capacitors CL21B225KPFNNNE
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B225KPFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B225KPFNNNE
10V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R - 703-CL21B225KPFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R
703-CL21B225KPFNNNE
Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R 703-CL21B225KPFNNNE
Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R

Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 29AJ4907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
29AJ4907
Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 29AJ4907
CAP, 2.2UF, 10V, MLCC, 0805; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0805; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 843242-CL21B225KPFNNNE 1276-1188-1-ND 1276-1188-6-ND 60-CL21B225KPFNNNE CL21B225KPFNNNE CL21B225KPFNNNE 703-CL21B225KPFNNNE 29AJ4907
Product Name Ceramic Capacitors - CL21B225KPFNNNE Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 2.2uF 10V X7R 10% SMD 0805 125C Embossed T/R Cap, 2.2Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details