Samsung Electro-Mechanics Ceramic Capacitors - CL21B224KBFNNNF CL21B224KBFNNNF

Description
Manufacturer: Samsung Win Source Part Number: 866681-CL21B224KBFNN NF Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866681-CL21B224KBFNN NF Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B224KBFNNNF - 866681-CL21B224KBFNNNF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B224KBFNNNF
866681-CL21B224KBFNNNF
Ceramic Capacitors - CL21B224KBFNNNF 866681-CL21B224KBFNNNF
Manufacturer: Samsung Win Source Part Number: 866681-CL21B224KBFNN NF Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 866681-CL21B224KBFNNNF
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-CL21B224KBFNNNF
0.22UF 50V Capacitor 60-CL21B224KBFNNNF
CAP CER 0.22UF 50V X7R 0805 Product overview: CL21B224KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KBFNNNF can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0805 Product overview: CL21B224KBFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KBFNNNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL21B224KBFNNNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B224KBFNNNFDKR-ND
Ceramic Capacitors 1276-CL21B224KBFNNNFDKR-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B224KBFNNNFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B224KBFNNNFCT-ND
Ceramic Capacitors 1276-CL21B224KBFNNNFCT-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B224KBFNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B224KBFNNNFTR-ND
Ceramic Capacitors 1276-CL21B224KBFNNNFTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B224KBFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B224KBFNNNF
Ceramic Capacitors CL21B224KBFNNNF
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866681-CL21B224KBFNNNF 60-CL21B224KBFNNNF 1276-CL21B224KBFNNNFDKR-ND 1276-CL21B224KBFNNNFCT-ND CL21B224KBFNNNF
Product Name Ceramic Capacitors - CL21B224KBFNNNF 0.22UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details