Samsung Electro-Mechanics Ceramic Capacitors CL21B224KBF4PNG

Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21B224KBF4PNGTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B224KBF4PNGTR-ND
Ceramic Capacitors 1276-CL21B224KBF4PNGTR-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21B224KBF4PNG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL21B224KBF4PNG
Capacitors - Ceramic Capacitors CL21B224KBF4PNG
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1276-CL21B224KBF4PNGTR-ND CL21B224KBF4PNG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details