CAP CER 0.22UF 25V X7R 0805 Product overview: CL21B224KAFNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KAFNNNG can be used for catalog matching and distributor lookup.
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 802493-CL21B224KAFNN
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.053" (1.35mm)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
CAP CER 0.22UF 25V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21B224KAFNNNG | 1276-6477-6-ND | 1276-6477-2-ND | 802493-CL21B224KAFNNNG | CL21B224KAFNNNG |
| Product Name | 0.22UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL21B224KAFNNNG | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |