Samsung Electro-Mechanics Ceramic Capacitors CL21B224KAFNNNF

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B224KAFNNNF-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21B224KAFNNNF-ND
Ceramic Capacitors CL21B224KAFNNNF-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R - 703-CL21B224KAFNNNF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R
703-CL21B224KAFNNNF
Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R 703-CL21B224KAFNNNF
Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R

Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R

Supplier's Site
Capacitors - Ceramic Capacitors - CL21B224KAFNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B224KAFNNNF
Capacitors - Ceramic Capacitors CL21B224KAFNNNF
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - CL21B224KAFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B224KAFNNNF
Ceramic Capacitors CL21B224KAFNNNF
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CL21B224KAFNNNF-ND 703-CL21B224KAFNNNF CL21B224KAFNNNF CL21B224KAFNNNF
Product Name Ceramic Capacitors Cap Ceramic 0.22uF 25V X7R 10% SMD 0805 125C T/R Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers