2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1331228-CL21B222KDCN
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2485-2,1276-248
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
CAP CER 2200PF 200V X7R 0805 Product overview: CL21B222KDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KDCNNNC can be used for catalog matching and distributor lookup.
CAP CER 2200PF 200V X7R 0805
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-2485-2-ND | 1331228-CL21B222KDCNNNC | 60-CL21B222KDCNNNC | CL21B222KDCNNNC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 2200PF 200V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |