Samsung Electro-Mechanics 2200PF 200V Capacitor CL21B222KDCNFNC

Description
CAP CER 2200PF 200V X7R 0805 Product overview: CL21B222KDCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KDCNFNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 200V X7R 0805 Product overview: CL21B222KDCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KDCNFNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 200V Capacitor
60-CL21B222KDCNFNC
2200PF 200V Capacitor 60-CL21B222KDCNFNC
CAP CER 2200PF 200V X7R 0805 Product overview: CL21B222KDCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KDCNFNC can be used for catalog matching and distributor lookup.

CAP CER 2200PF 200V X7R 0805 Product overview: CL21B222KDCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KDCNFNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2484-1-ND
Ceramic Capacitors 1276-2484-1-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2484-6-ND
Ceramic Capacitors 1276-2484-6-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2484-2-ND
Ceramic Capacitors 1276-2484-2-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B222KDCNFNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B222KDCNFNC
Ceramic Capacitors CL21B222KDCNFNC
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B222KDCNFNC 1276-2484-1-ND 1276-2484-6-ND CL21B222KDCNFNC
Product Name 2200PF 200V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details