Samsung Electro-Mechanics Ceramic Capacitors CL21B222KCANNNC

Description
2200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2483-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2483-2-ND
Ceramic Capacitors 1276-2483-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-CL21B222KCANNNC
2200PF 100V Capacitor 60-CL21B222KCANNNC
CAP CER 2200PF 100V X7R 0805 Product overview: CL21B222KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KCANNNC can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V X7R 0805 Product overview: CL21B222KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B222KCANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B222KCANNNC - 915453-CL21B222KCANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B222KCANNNC
915453-CL21B222KCANNNC
Ceramic Capacitors - CL21B222KCANNNC 915453-CL21B222KCANNNC
Manufacturer: Samsung Win Source Part Number: 915453-CL21B222KCANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2483-6, 1276-2483-2, 1276-2483-1

Manufacturer: Samsung
Win Source Part Number: 915453-CL21B222KCANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2483-6, 1276-2483-2, 1276-2483-1

Buy Now Datasheet
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9450
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9450
CAP, 2200PF, 100V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 2200PF, 100V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9449
Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9449
CAP, 2200PF, 100V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 2200PF, 100V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2483-2-ND 60-CL21B222KCANNNC 915453-CL21B222KCANNNC 82AC9450
Product Name Ceramic Capacitors 2200PF 100V Capacitor Ceramic Capacitors - CL21B222KCANNNC Cap, 2200Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details