CAP CER 220PF 50V X7R 0805 Product overview: CL21B221KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B221KBANNNC can be used for catalog matching and distributor lookup.
220pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer: Samsung
Win Source Part Number: 866677-CL21B221KBANN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2474-1, 1276-2474-2, 1276-2474-6
CAP CER 220PF 50V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21B221KBANNNC | 1276-2474-2-ND | 866677-CL21B221KBANNNC | CL21B221KBANNNC |
| Product Name | 220PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors - CL21B221KBANNNC | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF |