Samsung Electro-Mechanics Ceramic Capacitors CL21B182KBANNNC

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2465-2-ND
Ceramic Capacitors 1276-2465-2-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2465-1-ND
Ceramic Capacitors 1276-2465-1-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B182KBANNNC - 915452-CL21B182KBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B182KBANNNC
915452-CL21B182KBANNNC
Ceramic Capacitors - CL21B182KBANNNC 915452-CL21B182KBANNNC
Manufacturer: Samsung Win Source Part Number: 915452-CL21B182KBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2465-1, 1276-2465-2, 1276-2465-6

Manufacturer: Samsung
Win Source Part Number: 915452-CL21B182KBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2465-1, 1276-2465-2, 1276-2465-6

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-CL21B182KBANNNC
1800PF 50V Capacitor 60-CL21B182KBANNNC
CAP CER 1800PF 50V X7R 0805 Product overview: CL21B182KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B182KBANNNC can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V X7R 0805 Product overview: CL21B182KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B182KBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B182KBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B182KBANNNC
Ceramic Capacitors CL21B182KBANNNC
CAP CER 1800PF 50V X7R 0805

CAP CER 1800PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2465-2-ND 915452-CL21B182KBANNNC 60-CL21B182KBANNNC CL21B182KBANNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL21B182KBANNNC 1800PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers