Samsung Electro-Mechanics Ceramic Capacitors - CL21B154KBFNNNE CL21B154KBFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866676-CL21B154KBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1299-1, 1276-1299-2, 1276-1299-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866676-CL21B154KBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1299-1, 1276-1299-2, 1276-1299-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B154KBFNNNE - 866676-CL21B154KBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B154KBFNNNE
866676-CL21B154KBFNNNE
Ceramic Capacitors - CL21B154KBFNNNE 866676-CL21B154KBFNNNE
Manufacturer: Samsung Win Source Part Number: 866676-CL21B154KBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1299-1, 1276-1299-2, 1276-1299-6

Manufacturer: Samsung
Win Source Part Number: 866676-CL21B154KBFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1299-1, 1276-1299-2, 1276-1299-6

Buy Now Datasheet
Singapore, Singapore
0.15UF 50V Capacitor
60-CL21B154KBFNNNE
0.15UF 50V Capacitor 60-CL21B154KBFNNNE
CAP CER 0.15UF 50V X7R 0805 Product overview: CL21B154KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B154KBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 50V X7R 0805 Product overview: CL21B154KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B154KBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Rohs Compliant Samsung Electro-Mechanics - 40AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Samsung Electro-Mechanics
40AH4250
Capacitors Rohs Compliant Samsung Electro-Mechanics 40AH4250
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CL21B154KBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B154KBFNNNE
Ceramic Capacitors CL21B154KBFNNNE
CAP CER 0.15UF 50V X7R 0805

CAP CER 0.15UF 50V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B154KBFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B154KBFNNNE
50V 150nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 150nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866676-CL21B154KBFNNNE 60-CL21B154KBFNNNE 40AH4250 CL21B154KBFNNNE CL21B154KBFNNNE
Product Name Ceramic Capacitors - CL21B154KBFNNNE 0.15UF 50V Capacitor Capacitors Rohs Compliant Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers