Samsung Electro-Mechanics Ceramic Capacitors CL21B106KQQNNNE

Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1113-2-ND
Ceramic Capacitors 1276-1113-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1113-1-ND
Ceramic Capacitors 1276-1113-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1113-6-ND
Ceramic Capacitors 1276-1113-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL21B106KQQNNNE
10UF 6.3V Capacitor 60-CL21B106KQQNNNE
CAP CER 10UF 6.3V X7R 0805 Product overview: CL21B106KQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KQQNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 0805 Product overview: CL21B106KQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KQQNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B106KQQNNNE - 843240-CL21B106KQQNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B106KQQNNNE
843240-CL21B106KQQNNNE
Ceramic Capacitors - CL21B106KQQNNNE 843240-CL21B106KQQNNNE
Manufacturer: Samsung Win Source Part Number: 843240-CL21B106KQQNN NE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843240-CL21B106KQQNNNE
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B106KQQNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B106KQQNNNE
6.3V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21B106KQQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B106KQQNNNE
Ceramic Capacitors CL21B106KQQNNNE
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1113-2-ND 1276-1113-6-ND 60-CL21B106KQQNNNE 843240-CL21B106KQQNNNE CL21B106KQQNNNE CL21B106KQQNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors - CL21B106KQQNNNE Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details