Samsung Electro-Mechanics 10UF 10V Capacitor CL21B106KPQNNNG

Description
CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL21B106KPQNNNG
10UF 10V Capacitor 60-CL21B106KPQNNNG
CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNG can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Samsung Electro-Mechanics Category: Capacitors Ceramic Capacitors Series: CL Product Status: Active Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Temperature Coefficient: X7R

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samsung Electro-Mechanics
Category: Capacitors Ceramic Capacitors
Series: CL
Product Status: Active
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - 1276-6473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6473-1-ND
Ceramic Capacitors 1276-6473-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6473-6-ND
Ceramic Capacitors 1276-6473-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6473-2-ND
Ceramic Capacitors 1276-6473-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B106KPQNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B106KPQNNNG
Ceramic Capacitors CL21B106KPQNNNG
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet
Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R - 703-CL21B106KPQNNNG - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R
703-CL21B106KPQNNNG
Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R 703-CL21B106KPQNNNG
Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R

Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B106KPQNNNG 1276-6473-1-ND 1276-6473-6-ND CL21B106KPQNNNG 703-CL21B106KPQNNNG
Product Name 10UF 10V Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 10uF 10V X7R 10% SMD 0805 125C Embossed T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH151J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers