Samsung Electro-Mechanics Ceramic Capacitors CL21B106KPQNNNE

Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1764-2-ND
Ceramic Capacitors 1276-1764-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1764-1-ND
Ceramic Capacitors 1276-1764-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1764-6-ND
Ceramic Capacitors 1276-1764-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-CL21B106KPQNNNE
10UF 10V Capacitor 60-CL21B106KPQNNNE
CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: CL21B106KPQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B106KPQNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9445
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9445
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9446
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9446
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21B106KPQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B106KPQNNNE
Ceramic Capacitors CL21B106KPQNNNE
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B106KPQNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B106KPQNNNE
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1764-2-ND 1276-1764-6-ND 60-CL21B106KPQNNNE 82AC9445 CL21B106KPQNNNE CL21B106KPQNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details