Samsung Electro-Mechanics Ceramic Capacitors CL21B105KLFVPNE

Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6517-6-ND
Ceramic Capacitors 1276-6517-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6517-1-ND
Ceramic Capacitors 1276-6517-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6517-2-ND
Ceramic Capacitors 1276-6517-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21B105KLFVPNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B105KLFVPNE
Capacitors - Ceramic Capacitors CL21B105KLFVPNE
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site
Ceramic Capacitors - CL21B105KLFVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B105KLFVPNE
Ceramic Capacitors CL21B105KLFVPNE
CAP CER 1UF 35V X7R 0805

CAP CER 1UF 35V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6517-6-ND 1276-6517-1-ND CL21B105KLFVPNE CL21B105KLFVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details