The Samsung Electro-Mechanics Multi-layer Ceramic Capacitor (part number CL21B104MBCNNNC) has a capacitance of 0.1 µF and a rated voltage of 50V. It features a capacitance tolerance of ±20% and utilizes an X7R dielectric, which provides stable performance over a wide temperature range from -55°C to 125°C. The capacitor is packaged in a compact 0805 case size, measuring 2.00 mm x 1.25 mm with a thickness of 0.85 mm. This component is suitable for various applications, but it is important to note that it is not designed for high-reliability applications such as aerospace, automotive, or medical equipment. The capacitor is RoHS compliant and is recommended for use with reflow soldering methods, with a peak temperature of 260°C. Its specifications make it a viable option for general electronic applications requiring reliable capacitance in a small footprint.
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 50V X7R 0805
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-2450-2-ND | CL21B104MBCNNNC | 82AC9432 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |